Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251262K0FKEG

Description
62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251262K0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251262K0FKEG-ND
Chip Resistor - Surface Mount CRCW251262K0FKEG-ND
62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62.0K OHM 1W 1% 2512 SMD - CRCW251262K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1W 1% 2512 SMD
CRCW251262K0FKEG
RES 62.0K OHM 1W 1% 2512 SMD CRCW251262K0FKEG
RES 62.0Kohm 1W 1% 2512 SMD

RES 62.0Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 62K 1% E67 E3 Rohs Compliant Vishay - 47P5353 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 62K 1% E67 E3 Rohs Compliant Vishay
47P5353
Crcw2512 100 62K 1% E67 E3 Rohs Compliant Vishay 47P5353
CRCW2512 100 62K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 62K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251262K0FKEG-ND CRCW251262K0FKEG 47P5353
Product Name Chip Resistor - Surface Mount RES 62.0K OHM 1W 1% 2512 SMD Crcw2512 100 62K 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers