620 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 620Kohm 1W 5% 2512 SMD
Resistor,Metal Glaze,620KOhms,500WV
RES SMD 620K OHM 5% 1W 2512
RES SMD 620K OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW2512620KJNTG-ND | CRCW2512620KJNTG | 43C6263 | CRCW2512620KJNTG | CRCW2512620KJNTG |
| Product Name | Chip Resistor - Surface Mount | RES 620K OHM 1W 5% 2512 SMD | Resistor,metal Glaze,620Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |