Vishay Intertechnology, Inc. RES, SMD, 62 OHMS, 5%, 1W, 2512 PKG CRCW2512620JR67

Description
RES, SMD, 62ohmS, 5%, 1W, 2512 PKG
Request a Quote
Description
RES, SMD, 62ohmS, 5%, 1W, 2512 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 62 OHMS, 5%, 1W, 2512 PKG - CRCW2512620JR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 62 OHMS, 5%, 1W, 2512 PKG
CRCW2512620JR67
RES, SMD, 62 OHMS, 5%, 1W, 2512 PKG CRCW2512620JR67
RES, SMD, 62ohmS, 5%, 1W, 2512 PKG

RES, SMD, 62ohmS, 5%, 1W, 2512 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2512620JR67
Product Name RES, SMD, 62 OHMS, 5%, 1W, 2512 PKG
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details