Vishay Intertechnology, Inc. RES 5.90 OHM 1.5W 1% 2512 SMD CRCW25125R90FKEGHP

Description
RES 5.90ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.90ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90 OHM 1.5W 1% 2512 SMD - CRCW25125R90FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1.5W 1% 2512 SMD
CRCW25125R90FKEGHP
RES 5.90 OHM 1.5W 1% 2512 SMD CRCW25125R90FKEGHP
RES 5.90ohm 1.5W 1% 2512 SMD

RES 5.90ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90RDKR-ND
Chip Resistor - Surface Mount 541-5.90RDKR-ND
5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90RTR-ND
Chip Resistor - Surface Mount 541-5.90RTR-ND
5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90RCT-ND
Chip Resistor - Surface Mount 541-5.90RCT-ND
5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125R90FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R90FKEGHP
Chip Resistor - Surface Mount CRCW25125R90FKEGHP
RES SMD 5.9 OHM 1% 1.5W 2512

RES SMD 5.9 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25125R90FKEGHP 541-5.90RDKR-ND CRCW25125R90FKEGHP
Product Name RES 5.90 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details