Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125R62FNTG

Description
5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125R62FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R62FNTG-ND
Chip Resistor - Surface Mount CRCW25125R62FNTG-ND
5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.62 OHM 1W 1% 2512 SMD - CRCW25125R62FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1W 1% 2512 SMD
CRCW25125R62FNTG
RES 5.62 OHM 1W 1% 2512 SMD CRCW25125R62FNTG
RES 5.62ohm 1W 1% 2512 SMD

RES 5.62ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R62FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R62FNTG
Chip Resistor - Surface Mount CRCW25125R62FNTG
RES SMD 5.62 OHM 1% 1W 2512

RES SMD 5.62 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 5.62 1% 200 R67 Rohs Compliant Vishay - 49P4844 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5.62 1% 200 R67 Rohs Compliant Vishay
49P4844
Crcw2512 5.62 1% 200 R67 Rohs Compliant Vishay 49P4844
CRCW2512 5.62 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 5.62 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25125R62FNTG-ND CRCW25125R62FNTG CRCW25125R62FNTG 49P4844
Product Name Chip Resistor - Surface Mount RES 5.62 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 5.62 1% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details