Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 5.6ohms 5% CRCW25125R60JNTG

Description
Thick Film Resistors - SMD 1watt 5.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 5.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 5.6ohms 5% - CRCW25125R60JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 5.6ohms 5%
CRCW25125R60JNTG
Thick Film Resistors - SMD 1watt 5.6ohms 5% CRCW25125R60JNTG
Thick Film Resistors - SMD 1watt 5.6ohms 5%

Thick Film Resistors - SMD 1watt 5.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R60JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R60JNTG-ND
Chip Resistor - Surface Mount CRCW25125R60JNTG-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125R60JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R60JNTG
Chip Resistor - Surface Mount CRCW25125R60JNTG
RES SMD 5.6 OHM 5% 1W 2512

RES SMD 5.6 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25125R60JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R60JNTG
Chip Resistor - Surface Mount CRCW25125R60JNTG
RES SMD 5.6 OHM 5% 1W 2512

RES SMD 5.6 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25125R60JNTG CRCW25125R60JNTG-ND CRCW25125R60JNTG CRCW25125R60JNTG
Product Name Thick Film Resistors - SMD 1watt 5.6ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details