Vishay Precision Group Chip Resistor - Surface Mount CRCW25125R10FKEG

Description
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW25125R10FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R10FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25125R10FKEGDKR-ND
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R10FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R10FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25125R10FKEGCT-ND
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R10FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R10FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25125R10FKEGTR-ND
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 5.10ohms 1% - CRCW25125R10FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 5.10ohms 1%
CRCW25125R10FKEG
Thick Film Resistors - SMD 1watt 5.10ohms 1% CRCW25125R10FKEG
Thick Film Resistors - SMD 1watt 5.10ohms 1%

Thick Film Resistors - SMD 1watt 5.10ohms 1%

Supplier's Site
Res, Aec-Q200, 5R1, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R1, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5368
Res, Aec-Q200, 5R1, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5368
RES, AEC-Q200, 5R1, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R1, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW25125R10FKEGDKR-ND CRCW25125R10FKEG 84AH5368
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 5.10ohms 1% Res, Aec-Q200, 5R1, 1%, 1W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details