5.6 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 5.60Mohm 1W 1% 2512 SMD
CRCW2512 100 5M6 1% E67 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25125M60FKEG-ND | CRCW25125M60FKEG | 47P5286 |
| Product Name | Chip Resistor - Surface Mount | RES 5.60M OHM 1W 1% 2512 SMD | Crcw2512 100 5M6 1% E67 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Tolerance | 1 +/- % | 1 +/- % |