Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125M10FKEG

Description
5.1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125M10FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125M10FKEG-ND
Chip Resistor - Surface Mount CRCW25125M10FKEG-ND
5.1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.10M OHM 1W 1% 2512 SMD - CRCW25125M10FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10M OHM 1W 1% 2512 SMD
CRCW25125M10FKEG
RES 5.10M OHM 1W 1% 2512 SMD CRCW25125M10FKEG
RES 5.10Mohm 1W 1% 2512 SMD

RES 5.10Mohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 5M1 1% E67 E3 Rohs Compliant Vishay - 49P4836 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 5M1 1% E67 E3 Rohs Compliant Vishay
49P4836
Crcw2512 100 5M1 1% E67 E3 Rohs Compliant Vishay 49P4836
CRCW2512 100 5M1 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 5M1 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125M10FKEG-ND CRCW25125M10FKEG 49P4836
Product Name Chip Resistor - Surface Mount RES 5.10M OHM 1W 1% 2512 SMD Crcw2512 100 5M1 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers