Vishay Intertechnology, Inc. RES 5.90K OHM 1W 1% 2512 SMD CRCW25125K90FKEG

Description
RES 5.90Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.90Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 1W 1% 2512 SMD - CRCW25125K90FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1W 1% 2512 SMD
CRCW25125K90FKEG
RES 5.90K OHM 1W 1% 2512 SMD CRCW25125K90FKEG
RES 5.90Kohm 1W 1% 2512 SMD

RES 5.90Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25125K90FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125K90FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25125K90FKEGTR-ND
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125K90FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125K90FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25125K90FKEGCT-ND
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125K90FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125K90FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25125K90FKEGDKR-ND
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25125K90FKEG 541-CRCW25125K90FKEGTR-ND
Product Name RES 5.90K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details