Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125K11FKTH

Description
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125K11FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K11FKTH-ND
Chip Resistor - Surface Mount CRCW25125K11FKTH-ND
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125K11FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K11FKTH
Chip Resistor - Surface Mount CRCW25125K11FKTH
RES SMD 5.11K OHM 1% 1W 2512

RES SMD 5.11K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 5.11K 1% 100 R82 Rohs Compliant Vishay - 49P4830 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5.11K 1% 100 R82 Rohs Compliant Vishay
49P4830
Crcw2512 5.11K 1% 100 R82 Rohs Compliant Vishay 49P4830
CRCW2512 5.11K 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 5.11K 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125K11FKTH-ND CRCW25125K11FKTH 49P4830
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 5.11K 1% 100 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details