Vishay Intertechnology, Inc. RES 5.10K OHM 1W 1% 2512 SMD CRCW25125K10FKTG

Description
RES 5.10Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1W 1% 2512 SMD - CRCW25125K10FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1W 1% 2512 SMD
CRCW25125K10FKTG
RES 5.10K OHM 1W 1% 2512 SMD CRCW25125K10FKTG
RES 5.10Kohm 1W 1% 2512 SMD

RES 5.10Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K10FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K10FKTG-ND
Chip Resistor - Surface Mount CRCW25125K10FKTG-ND
5.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125K10FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K10FKTG
Chip Resistor - Surface Mount CRCW25125K10FKTG
RES SMD 5.1K OHM 1% 1W 2512

RES SMD 5.1K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25125K10FKTG CRCW25125K10FKTG-ND CRCW25125K10FKTG
Product Name RES 5.10K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details