59 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 59.0Kohm 1.5W 1% 2512 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW251259K0FKEGHP-ND | CRCW251259K0FKEGHP |
| Product Name | Chip Resistor - Surface Mount | RES 59.0K OHM 1.5W 1% 2512 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 |
| Tolerance | 1 +/- % | 1 +/- % |