Vishay Precision Group RES 56.2K OHM 1W 1% 2512 SMD CRCW251256K2FKEG

Description
RES 56.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% 2512 SMD - CRCW251256K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% 2512 SMD
CRCW251256K2FKEG
RES 56.2K OHM 1W 1% 2512 SMD CRCW251256K2FKEG
RES 56.2Kohm 1W 1% 2512 SMD

RES 56.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251256K2FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251256K2FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251256K2FKEGTR-ND
56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251256K2FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251256K2FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251256K2FKEGDKR-ND
56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251256K2FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251256K2FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251256K2FKEGCT-ND
56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56K2, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 1W, 2512, Reel; Resistance Vishay
42K4120
Res, Thick Film, 56K2, 1%, 1W, 2512, Reel; Resistance Vishay 42K4120
RES, THICK FILM, 56K2, 1%, 1W, 2512, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 1W, 2512, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251256K2FKEG 541-CRCW251256K2FKEGTR-ND 42K4120
Product Name RES 56.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 56K2, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details