Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512560RFKTG

Description
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512560RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512560RFKTG-ND
Chip Resistor - Surface Mount CRCW2512560RFKTG-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 560 OHM 1W 1% 2512 SMD - CRCW2512560RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 1% 2512 SMD
CRCW2512560RFKTG
RES 560 OHM 1W 1% 2512 SMD CRCW2512560RFKTG
RES 560ohm 1W 1% 2512 SMD

RES 560ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512560RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512560RFKTG
Chip Resistor - Surface Mount CRCW2512560RFKTG
RES SMD 560 OHM 1% 1W 2512

RES SMD 560 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512560RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512560RFKTG
Chip Resistor - Surface Mount CRCW2512560RFKTG
RES SMD 560 OHM 1% 1W 2512

RES SMD 560 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 560 1% 100 R67 Rohs Compliant Vishay - 49P4865 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 560 1% 100 R67 Rohs Compliant Vishay
49P4865
Crcw2512 560 1% 100 R67 Rohs Compliant Vishay 49P4865
CRCW2512 560 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 560 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512560RFKTG-ND CRCW2512560RFKTG CRCW2512560RFKTG CRCW2512560RFKTG 49P4865
Product Name Chip Resistor - Surface Mount RES 560 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 560 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details