560 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
560 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
560 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2512,560K,5%,T/R,RoH
RES SMD 560K OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-560KXTR-ND | CRCW2512560KJNEG | CRCW2512560KJNEG |
| Product Name | Chip Resistor - Surface Mount | 2512,560K,5%,T/R,RoHS Compliant | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 (6432 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |