Vishay Precision Group 2512,54.9,1%,T/R,RoHS Compliant CRCW251254R9FKEG

Description
2512,54.9,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,54.9,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,54.9,1%,T/R,RoHS Compliant - CRCW251254R9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,54.9,1%,T/R,RoHS Compliant
CRCW251254R9FKEG
2512,54.9,1%,T/R,RoHS Compliant CRCW251254R9FKEG
2512,54.9,1%,T/R,RoH S Compliant

2512,54.9,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9AFDKR-ND
Chip Resistor - Surface Mount 541-54.9AFDKR-ND
54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9AFCT-ND
Chip Resistor - Surface Mount 541-54.9AFCT-ND
54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9AFTR-ND
Chip Resistor - Surface Mount 541-54.9AFTR-ND
54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film Chip, 54.9 Ohm 1W, 1%; Resistance Vishay - 51P1382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 54.9 Ohm 1W, 1%; Resistance Vishay
51P1382
Resistor, Thick Film Chip, 54.9 Ohm 1W, 1%; Resistance Vishay 51P1382
RESISTOR, THICK FILM CHIP, 54.9 OHM 1W, 1%; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 54.9 OHM 1W, 1%; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 54R9, 1W, 2512; Resistance Vishay - 43C6230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 54R9, 1W, 2512; Resistance Vishay
43C6230
Res, Aec-Q200, Thick Film, 54R9, 1W, 2512; Resistance Vishay 43C6230
RES, AEC-Q200, THICK FILM, 54R9, 1W, 2512; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 54R9, 1W, 2512; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251254R9FKEG 541-54.9AFDKR-ND 51P1382 43C6230
Product Name 2512,54.9,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor, Thick Film Chip, 54.9 Ohm 1W, 1%; Resistance Vishay Res, Aec-Q200, Thick Film, 54R9, 1W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details