Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512523KFKEGHP

Description
523 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
523 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512523KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512523KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512523KFKEGHP-ND
523 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

523 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 523K OHM 1.5W 1% 2512 SMD - CRCW2512523KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1.5W 1% 2512 SMD
CRCW2512523KFKEGHP
RES 523K OHM 1.5W 1% 2512 SMD CRCW2512523KFKEGHP
RES 523Kohm 1.5W 1% 2512 SMD

RES 523Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512523KFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512523KFKEGHP
Chip Resistor - Surface Mount CRCW2512523KFKEGHP
RES SMD 523K OHM 1% 1.5W 2512

RES SMD 523K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512523KFKEGHP-ND CRCW2512523KFKEGHP CRCW2512523KFKEGHP
Product Name Chip Resistor - Surface Mount RES 523K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details