Vishay Precision Group Chip Resistor - Surface Mount CRCW251251R0FKEG

Description
51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0AFCT-ND
Chip Resistor - Surface Mount 541-51.0AFCT-ND
51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0AFTR-ND
Chip Resistor - Surface Mount 541-51.0AFTR-ND
51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0AFDKR-ND
Chip Resistor - Surface Mount 541-51.0AFDKR-ND
51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,51,1%,100PPM,TR,RoHS Compliant - CRCW251251R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,51,1%,100PPM,TR,RoHS Compliant
CRCW251251R0FKEG
2512,51,1%,100PPM,TR,RoHS Compliant CRCW251251R0FKEG
2512,51,1%,100PPM,TR ,RoHS Compliant

2512,51,1%,100PPM,TR,RoHS Compliant

Supplier's Site
Resistor, Thick Film Chip, 51 Ohm, 1W, 1%; Resistance Vishay - 51P1374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 51 Ohm, 1W, 1%; Resistance Vishay
51P1374
Resistor, Thick Film Chip, 51 Ohm, 1W, 1%; Resistance Vishay 51P1374
RESISTOR, THICK FILM CHIP, 51 OHM, 1W, 1%; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 51 OHM, 1W, 1%; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-51.0AFCT-ND CRCW251251R0FKEG 51P1374
Product Name Chip Resistor - Surface Mount 2512,51,1%,100PPM,TR,RoHS Compliant Resistor, Thick Film Chip, 51 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers