Vishay Intertechnology, Inc. RES 51.0K OHM 1W 1% 2512 SMD CRCW251251K0FKTG

Description
RES 51.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1W 1% 2512 SMD - CRCW251251K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1W 1% 2512 SMD
CRCW251251K0FKTG
RES 51.0K OHM 1W 1% 2512 SMD CRCW251251K0FKTG
RES 51.0Kohm 1W 1% 2512 SMD

RES 51.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251251K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251251K0FKTG-ND
Chip Resistor - Surface Mount CRCW251251K0FKTG-ND
51 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251251K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251251K0FKTG
Chip Resistor - Surface Mount CRCW251251K0FKTG
RES SMD 51K OHM 1% 1W 2512

RES SMD 51K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251251K0FKTG CRCW251251K0FKTG-ND CRCW251251K0FKTG
Product Name RES 51.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details