Vishay Precision Group SMD 1W 500V Resistor CRCW2512510RJNEG

Description
Thick Film Resistor, 1W, 510R, 5%, 500V, 2512 SMD Product overview: CRCW2512510RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512510RJNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 1W, 510R, 5%, 500V, 2512 SMD Product overview: CRCW2512510RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512510RJNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW2512510RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512510RJNEG
SMD 1W 500V Resistor 52-CRCW2512510RJNEG
Thick Film Resistor, 1W, 510R, 5%, 500V, 2512 SMD Product overview: CRCW2512510RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512510RJNEG can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1W, 510R, 5%, 500V, 2512 SMD Product overview: CRCW2512510RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512510RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053097-CRCW2512510RJNEG
Resistors - Chip Resistor - Surface Mount 1053097-CRCW2512510RJNEG
Win Source Part Number: 1053097-CRCW2512510R JNEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): 3520510RJT; ERJ-1TYJ511U; RK73B3ATTE511J; MCR100JZHJ511; ERJ-1TYJ471U; ERJ-1TYJ561UCRCW2512 510RJNEG.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2512 200 510R 5% E67 E3,541-510XCT,541-51 0XTR,541-510XDKR Base Product Number: CRCW2512

Win Source Part Number: 1053097-CRCW2512510RJNEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): 3520510RJT; ERJ-1TYJ511U; RK73B3ATTE511J; MCR100JZHJ511; ERJ-1TYJ471U; ERJ-1TYJ561UCRCW2512510RJNEG.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2512 200 510R 5% E67 E3,541-510XCT,541-510XTR,541-510XDKR
Base Product Number: CRCW2512

Buy Now Datasheet
RES 510 OHM 1W 5% 2512 SMD - CRCW2512510RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1W 5% 2512 SMD
CRCW2512510RJNEG
RES 510 OHM 1W 5% 2512 SMD CRCW2512510RJNEG
RES 510ohm 1W 5% 2512 SMD

RES 510ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-510XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510XCT-ND
Chip Resistor - Surface Mount 541-510XCT-ND
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510XDKR-ND
Chip Resistor - Surface Mount 541-510XDKR-ND
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510XTR-ND
Chip Resistor - Surface Mount 541-510XTR-ND
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Vishay - 89M6951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Vishay
89M6951
Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Vishay 89M6951
RES, THICK FILM, 510R, 5%, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 510R, 1W, 2512; Resistance Vishay - 43C6226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 510R, 1W, 2512; Resistance Vishay
43C6226
Res, Aec-Q200, Thick Film, 510R, 1W, 2512; Resistance Vishay 43C6226
RES, AEC-Q200, THICK FILM, 510R, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 510R, 1W, 2512; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2512510RJNEG 1053097-CRCW2512510RJNEG CRCW2512510RJNEG 541-510XCT-ND 89M6951
Product Name SMD 1W 500V Resistor Resistors - Chip Resistor - Surface Mount RES 510 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 510R, 5%, 1W, 2512; Resistance Vishay
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details