Vishay Intertechnology, Inc. RES 4.99 OHM 1W 1% 2512 SMD CRCW25124R99FNTG

Description
RES 4.99ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1W 1% 2512 SMD - CRCW25124R99FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% 2512 SMD
CRCW25124R99FNTG
RES 4.99 OHM 1W 1% 2512 SMD CRCW25124R99FNTG
RES 4.99ohm 1W 1% 2512 SMD

RES 4.99ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R99FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R99FNTG-ND
Chip Resistor - Surface Mount CRCW25124R99FNTG-ND
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4.99 1% 200 R67 Rohs Compliant Vishay - 12R0056 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4.99 1% 200 R67 Rohs Compliant Vishay
12R0056
Crcw2512 4.99 1% 200 R67 Rohs Compliant Vishay 12R0056
CRCW2512 4.99 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 4.99 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R99FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R99FNTG
Chip Resistor - Surface Mount CRCW25124R99FNTG
RES SMD 4.99 OHM 1% 1W 2512

RES SMD 4.99 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124R99FNTG CRCW25124R99FNTG-ND 12R0056 CRCW25124R99FNTG
Product Name RES 4.99 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4.99 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details