Vishay Intertechnology, Inc. RES 4.87 OHM 1W 1% 2512 SMD CRCW25124R87FNTG

Description
RES 4.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1W 1% 2512 SMD - CRCW25124R87FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% 2512 SMD
CRCW25124R87FNTG
RES 4.87 OHM 1W 1% 2512 SMD CRCW25124R87FNTG
RES 4.87ohm 1W 1% 2512 SMD

RES 4.87ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R87FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R87FNTG-ND
Chip Resistor - Surface Mount CRCW25124R87FNTG-ND
4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R87FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R87FNTG
Chip Resistor - Surface Mount CRCW25124R87FNTG
RES SMD 4.87 OHM 1% 1W 2512

RES SMD 4.87 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25124R87FNTG CRCW25124R87FNTG-ND CRCW25124R87FNTG
Product Name RES 4.87 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details