CRCW2512-IF 200 4R7 5% E67 E3
CRCW2512-IF 200 4R7 5% E67 E3
CRCW2512-IF 200 4R7 5% E67 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW25124R70JNEGIFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 5 +/- % |