Vishay Intertechnology, Inc. RES 4.7 OHM 1.5W 5% 2512 SMD CRCW25124R70JNEGHP

Description
RES 4.7ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1.5W 5% 2512 SMD - CRCW25124R70JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1.5W 5% 2512 SMD
CRCW25124R70JNEGHP
RES 4.7 OHM 1.5W 5% 2512 SMD CRCW25124R70JNEGHP
RES 4.7ohm 1.5W 5% 2512 SMD

RES 4.7ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7RACT-ND
Chip Resistor - Surface Mount 541-4.7RACT-ND
4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7RATR-ND
Chip Resistor - Surface Mount 541-4.7RATR-ND
4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7RADKR-ND
Chip Resistor - Surface Mount 541-4.7RADKR-ND
4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 4R7, 5%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4R7, 5%, 1.5W, 2512 Rohs Compliant Vishay
84AH5365
Res, Aec-Q200, 4R7, 5%, 1.5W, 2512 Rohs Compliant Vishay 84AH5365
RES, AEC-Q200, 4R7, 5%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 4R7, 5%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124R70JNEGHP 541-4.7RACT-ND 84AH5365
Product Name RES 4.7 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 4R7, 5%, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details