Vishay Intertechnology, Inc. RES 4.70 OHM 1W 1% 2512 SMD CRCW25124R70FNTG

Description
RES 4.70ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1W 1% 2512 SMD - CRCW25124R70FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1W 1% 2512 SMD
CRCW25124R70FNTG
RES 4.70 OHM 1W 1% 2512 SMD CRCW25124R70FNTG
RES 4.70ohm 1W 1% 2512 SMD

RES 4.70ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R70FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R70FNTG-ND
Chip Resistor - Surface Mount CRCW25124R70FNTG-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4.7 1% 200 R67 Rohs Compliant Vishay - 49P4796 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4.7 1% 200 R67 Rohs Compliant Vishay
49P4796
Crcw2512 4.7 1% 200 R67 Rohs Compliant Vishay 49P4796
CRCW2512 4.7 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 4.7 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R70FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R70FNTG
Chip Resistor - Surface Mount CRCW25124R70FNTG
RES SMD 4.7 OHM 1% 1W 2512

RES SMD 4.7 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124R70FNTG CRCW25124R70FNTG-ND 49P4796 CRCW25124R70FNTG
Product Name RES 4.70 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4.7 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details