Vishay Intertechnology, Inc. RES 4.3 OHM 1W 5% 2512 SMD CRCW25124R30JNTG

Description
RES 4.3ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 4.3ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1W 5% 2512 SMD - CRCW25124R30JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1W 5% 2512 SMD
CRCW25124R30JNTG
RES 4.3 OHM 1W 5% 2512 SMD CRCW25124R30JNTG
RES 4.3ohm 1W 5% 2512 SMD

RES 4.3ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R30JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R30JNTG-ND
Chip Resistor - Surface Mount CRCW25124R30JNTG-ND
4.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4.3 5% 200 R67 Rohs Compliant Vishay - 49P4790 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4.3 5% 200 R67 Rohs Compliant Vishay
49P4790
Crcw2512 4.3 5% 200 R67 Rohs Compliant Vishay 49P4790
CRCW2512 4.3 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 4.3 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R30JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R30JNTG
Chip Resistor - Surface Mount CRCW25124R30JNTG
RES SMD 4.3 OHM 5% 1W 2512

RES SMD 4.3 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25124R30JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R30JNTG
Chip Resistor - Surface Mount CRCW25124R30JNTG
RES SMD 4.3 OHM 5% 1W 2512

RES SMD 4.3 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW25124R30JNTG CRCW25124R30JNTG-ND 49P4790 CRCW25124R30JNTG CRCW25124R30JNTG
Product Name RES 4.3 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4.3 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details