Vishay Intertechnology, Inc. RES 4.30 OHM 1.5W 1% 2512 SMD CRCW25124R30FKEGHP

Description
RES 4.30ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1.5W 1% 2512 SMD - CRCW25124R30FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1.5W 1% 2512 SMD
CRCW25124R30FKEGHP
RES 4.30 OHM 1.5W 1% 2512 SMD CRCW25124R30FKEGHP
RES 4.30ohm 1.5W 1% 2512 SMD

RES 4.30ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.30RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30RDKR-ND
Chip Resistor - Surface Mount 541-4.30RDKR-ND
4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30RTR-ND
Chip Resistor - Surface Mount 541-4.30RTR-ND
4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30RCT-ND
Chip Resistor - Surface Mount 541-4.30RCT-ND
4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R30FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R30FKEGHP
Chip Resistor - Surface Mount CRCW25124R30FKEGHP
RES SMD 4.3 OHM 1% 1.5W 2512

RES SMD 4.3 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25124R30FKEGHP 541-4.30RDKR-ND CRCW25124R30FKEGHP
Product Name RES 4.30 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details