Vishay Precision Group RES 4.02 OHM 1W 1% 2512 SMD CRCW25124R02FNEG

Description
RES 4.02ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% 2512 SMD - CRCW25124R02FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% 2512 SMD
CRCW25124R02FNEG
RES 4.02 OHM 1W 1% 2512 SMD CRCW25124R02FNEG
RES 4.02ohm 1W 1% 2512 SMD

RES 4.02ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25124R02FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R02FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25124R02FNEGDKR-ND
4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R02FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R02FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25124R02FNEGTR-ND
4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R02FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R02FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25124R02FNEGCT-ND
4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R02, 1%, 1W, 2512; Resistance Vishay - 03P3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 1W, 2512; Resistance Vishay
03P3734
Res, Thick Film, 4R02, 1%, 1W, 2512; Resistance Vishay 03P3734
RES, THICK FILM, 4R02, 1%, 1W, 2512; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4R02, 1%, 1W, 2512; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124R02FNEG 541-CRCW25124R02FNEGDKR-ND 03P3734
Product Name RES 4.02 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 4R02, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers