Vishay Intertechnology, Inc. RES 4.53M OHM 1W 1% 2512 SMD CRCW25124M53FKEG

Description
RES 4.53Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.53Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1W 1% 2512 SMD - CRCW25124M53FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1W 1% 2512 SMD
CRCW25124M53FKEG
RES 4.53M OHM 1W 1% 2512 SMD CRCW25124M53FKEG
RES 4.53Mohm 1W 1% 2512 SMD

RES 4.53Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M53FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M53FKEG-ND
Chip Resistor - Surface Mount CRCW25124M53FKEG-ND
4.53 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124M53FKEG CRCW25124M53FKEG-ND
Product Name RES 4.53M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details