Vishay Precision Group RES 4.32M OHM 1W 1% 2512 SMD CRCW25124M32FKEG

Description
RES 4.32Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.32Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1W 1% 2512 SMD - CRCW25124M32FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1W 1% 2512 SMD
CRCW25124M32FKEG
RES 4.32M OHM 1W 1% 2512 SMD CRCW25124M32FKEG
RES 4.32Mohm 1W 1% 2512 SMD

RES 4.32Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M32FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M32FKEG-ND
Chip Resistor - Surface Mount CRCW25124M32FKEG-ND
4.32 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124M32FKEG CRCW25124M32FKEG-ND
Product Name RES 4.32M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details