Thick Film Resistors - SMD 1watt 4.7Kohms 5%
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.7K OHM 5% 1W 2512
RES SMD 4.7K OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW25124K70JNTG | CRCW25124K70JNTG-ND | CRCW25124K70JNTG | CRCW25124K70JNTG |
| Product Name | Thick Film Resistors - SMD 1watt 4.7Kohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4700 ohms | 4700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |