Vishay Intertechnology, Inc. RES 4.70K OHM 1W 1% 2512 SMD CRCW25124K70FKTG

Description
RES 4.70Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1W 1% 2512 SMD - CRCW25124K70FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1W 1% 2512 SMD
CRCW25124K70FKTG
RES 4.70K OHM 1W 1% 2512 SMD CRCW25124K70FKTG
RES 4.70Kohm 1W 1% 2512 SMD

RES 4.70Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K70FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K70FKTG-ND
Chip Resistor - Surface Mount CRCW25124K70FKTG-ND
4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124K70FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K70FKTG
Chip Resistor - Surface Mount CRCW25124K70FKTG
RES SMD 4.7K OHM 1% 1W 2512

RES SMD 4.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25124K70FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K70FKTG
Chip Resistor - Surface Mount CRCW25124K70FKTG
RES SMD 4.7K OHM 1% 1W 2512

RES SMD 4.7K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25124K70FKTG CRCW25124K70FKTG-ND CRCW25124K70FKTG CRCW25124K70FKTG
Product Name RES 4.70K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details