Vishay Intertechnology, Inc. RES 4.30K OHM 1W 1% 2512 SMD CRCW25124K30FKTG

Description
RES 4.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1W 1% 2512 SMD - CRCW25124K30FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1W 1% 2512 SMD
CRCW25124K30FKTG
RES 4.30K OHM 1W 1% 2512 SMD CRCW25124K30FKTG
RES 4.30Kohm 1W 1% 2512 SMD

RES 4.30Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K30FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K30FKTG-ND
Chip Resistor - Surface Mount CRCW25124K30FKTG-ND
4.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124K30FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K30FKTG
Chip Resistor - Surface Mount CRCW25124K30FKTG
RES SMD 4.3K OHM 1% 1W 2512

RES SMD 4.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25124K30FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124K30FKTG
Chip Resistor - Surface Mount CRCW25124K30FKTG
RES SMD 4.3K OHM 1% 1W 2512

RES SMD 4.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 4.3K 1% 100 R67 Rohs Compliant Vishay - 49P4777 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4.3K 1% 100 R67 Rohs Compliant Vishay
49P4777
Crcw2512 4.3K 1% 100 R67 Rohs Compliant Vishay 49P4777
CRCW2512 4.3K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 4.3K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25124K30FKTG CRCW25124K30FKTG-ND CRCW25124K30FKTG CRCW25124K30FKTG 49P4777
Product Name RES 4.30K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 4.3K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers