Vishay Intertechnology, Inc. RES 4.12K OHM 1.5W 1% 2512 SMD CRCW25124K12FKEGHP

Description
RES 4.12Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.12Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1.5W 1% 2512 SMD - CRCW25124K12FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1.5W 1% 2512 SMD
CRCW25124K12FKEGHP
RES 4.12K OHM 1.5W 1% 2512 SMD CRCW25124K12FKEGHP
RES 4.12Kohm 1.5W 1% 2512 SMD

RES 4.12Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124K12FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124K12FKEGHP-ND
Chip Resistor - Surface Mount CRCW25124K12FKEGHP-ND
4.12 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.12 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124K12FKEGHP CRCW25124K12FKEGHP-ND
Product Name RES 4.12K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers