Vishay Intertechnology, Inc. RESISTOR, 500 OHMS, 1W, 0.1%2512 CRCW25124990FR67

Description
RESISTOR, 500ohmS, 1W, 0.1%2512
Request a Quote
Description
RESISTOR, 500ohmS, 1W, 0.1%2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 500 OHMS, 1W, 0.1%2512 - CRCW25124990FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 500 OHMS, 1W, 0.1%2512
CRCW25124990FR67
RESISTOR, 500 OHMS, 1W, 0.1%2512 CRCW25124990FR67
RESISTOR, 500ohmS, 1W, 0.1%2512

RESISTOR, 500ohmS, 1W, 0.1%2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25124990FR67
Product Name RESISTOR, 500 OHMS, 1W, 0.1%2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details