Vishay Precision Group Chip Resistor - Surface Mount CRCW2512470RFKEG

Description
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AFTR-ND
Chip Resistor - Surface Mount 541-470AFTR-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AFDKR-ND
Chip Resistor - Surface Mount 541-470AFDKR-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AFCT-ND
Chip Resistor - Surface Mount 541-470AFCT-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512470RFKEG
803058-CRCW2512470RFKEG
Chip Resistor - Surface Mount - CRCW2512470RFKEG 803058-CRCW2512470RFKEG
Manufacturer: Vishay Dale Win Source Part Number: 803058-CRCW2512470RF KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803058-CRCW2512470RFKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Surface Mount Resistors - 6792446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792446
Surface Mount Resistors 6792446
Vishay CRCW2512470RFKEG

Vishay CRCW2512470RFKEG

Supplier's Site
Surface Mount Resistors - 6792446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792446P
Surface Mount Resistors 6792446P
Vishay CRCW2512470RFKEG

Vishay CRCW2512470RFKEG

Supplier's Site
SMD 1W Resistor - 52-CRCW2512470RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW2512470RFKEG
SMD 1W Resistor 52-CRCW2512470RFKEG
470R 1% 1W 2512 Thick Film SMD Resistor Product overview: CRCW2512470RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512470RFKEG can be used for catalog matching and distributor lookup.

470R 1% 1W 2512 Thick Film SMD Resistor Product overview: CRCW2512470RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512470RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 470 OHM 1W 1% 2512 SMD - CRCW2512470RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% 2512 SMD
CRCW2512470RFKEG
RES 470 OHM 1W 1% 2512 SMD CRCW2512470RFKEG
RES 470ohm 1W 1% 2512 SMD

RES 470ohm 1W 1% 2512 SMD

Supplier's Site
Res, Aec-Q200, 470R, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5367
Res, Aec-Q200, 470R, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5367
RES, AEC-Q200, 470R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512470RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512470RFKEG
Chip Resistor - Surface Mount CRCW2512470RFKEG
RES SMD 470 OHM 1% 1W 2512

RES SMD 470 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-470AFTR-ND 803058-CRCW2512470RFKEG 6792446 6792446P 52-CRCW2512470RFKEG CRCW2512470RFKEG 84AH5367 CRCW2512470RFKEG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512470RFKEG Surface Mount Resistors Surface Mount Resistors SMD 1W Resistor RES 470 OHM 1W 1% 2512 SMD Res, Aec-Q200, 470R, 1%, 1W, 2512 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details