Vishay Intertechnology, Inc. RES 470K OHM 1W 1% 2512 SMD CRCW2512470KFKTG

Description
RES 470Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 1% 2512 SMD - CRCW2512470KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 1% 2512 SMD
CRCW2512470KFKTG
RES 470K OHM 1W 1% 2512 SMD CRCW2512470KFKTG
RES 470Kohm 1W 1% 2512 SMD

RES 470Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512470KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512470KFKTG-ND
Chip Resistor - Surface Mount CRCW2512470KFKTG-ND
470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512470KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512470KFKTG
Chip Resistor - Surface Mount CRCW2512470KFKTG
RES SMD 470K OHM 1% 1W 2512

RES SMD 470K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512470KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512470KFKTG
Chip Resistor - Surface Mount CRCW2512470KFKTG
RES SMD 470K OHM 1% 1W 2512

RES SMD 470K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 470K 1% 100 R67 Rohs Compliant Vishay - 49P4817 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 470K 1% 100 R67 Rohs Compliant Vishay
49P4817
Crcw2512 470K 1% 100 R67 Rohs Compliant Vishay 49P4817
CRCW2512 470K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 470K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512470KFKTG CRCW2512470KFKTG-ND CRCW2512470KFKTG CRCW2512470KFKTG 49P4817
Product Name RES 470K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 470K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details