Vishay Intertechnology, Inc. RES 46.4K OHM 1W 1% 2512 SMD CRCW251246K4FKTG

Description
RES 46.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 46.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1W 1% 2512 SMD - CRCW251246K4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1W 1% 2512 SMD
CRCW251246K4FKTG
RES 46.4K OHM 1W 1% 2512 SMD CRCW251246K4FKTG
RES 46.4Kohm 1W 1% 2512 SMD

RES 46.4Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251246K4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251246K4FKTG-ND
Chip Resistor - Surface Mount CRCW251246K4FKTG-ND
46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251246K4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251246K4FKTG
Chip Resistor - Surface Mount CRCW251246K4FKTG
RES SMD 46.4K OHM 1% 1W 2512

RES SMD 46.4K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 46.4K 1% 100 R67 Rohs Compliant Vishay - 49P4812 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 46.4K 1% 100 R67 Rohs Compliant Vishay
49P4812
Crcw2512 46.4K 1% 100 R67 Rohs Compliant Vishay 49P4812
CRCW2512 46.4k 1% 100 R67 RoHS Compliant: No

CRCW2512 46.4k 1% 100 R67 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251246K4FKTG CRCW251246K4FKTG-ND CRCW251246K4FKTG 49P4812
Product Name RES 46.4K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 46.4K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details