The Win Source Electronics part number 1327237-CRCW251244R2
Manufacturer: Vishay Dale
Win Source Part Number: 1327237-CRCW251244R2
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 44.2 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-44.2AFTR,541-44.
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant
44.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
44.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
44.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 44.2ohms 1%
RES SMD 44.2 OHM 1% 1W 2512
RES SMD 44.2 OHM 1% 1W 2512
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1327237-CRCW251244R2FKEG | 541-44.2AFTR-ND | CRCW251244R2FKEG | CRCW251244R2FKEG | CRCW251244R2FKEG |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 44.2ohms 1% | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 44.2 ohms | 44.2 ohms | 44.2 ohms | 44.2 ohms | 44.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |