Vishay Intertechnology, Inc. RES 43.2K OHM 1W 1% 2512 SMD CRCW251243K2FKTG

Description
RES 43.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 43.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1W 1% 2512 SMD - CRCW251243K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1W 1% 2512 SMD
CRCW251243K2FKTG
RES 43.2K OHM 1W 1% 2512 SMD CRCW251243K2FKTG
RES 43.2Kohm 1W 1% 2512 SMD

RES 43.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251243K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251243K2FKTG-ND
Chip Resistor - Surface Mount CRCW251243K2FKTG-ND
43.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251243K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251243K2FKTG
Chip Resistor - Surface Mount CRCW251243K2FKTG
RES SMD 43.2K OHM 1% 1W 2512

RES SMD 43.2K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 43.2K 1% 100 R67 Rohs Compliant Vishay - 49P4805 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 43.2K 1% 100 R67 Rohs Compliant Vishay
49P4805
Crcw2512 43.2K 1% 100 R67 Rohs Compliant Vishay 49P4805
CRCW2512 43.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 43.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251243K2FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251243K2FKTG
Chip Resistor - Surface Mount CRCW251243K2FKTG
RES SMD 43.2K OHM 1% 1W 2512

RES SMD 43.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251243K2FKTG CRCW251243K2FKTG-ND CRCW251243K2FKTG 49P4805 CRCW251243K2FKTG
Product Name RES 43.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 43.2K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 43200 ohms 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details