Vishay Intertechnology, Inc. RES 432 OHM 1.5W 1% 2512 SMD CRCW2512432RFKEGHP

Description
RES 432ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 432ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1.5W 1% 2512 SMD - CRCW2512432RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1.5W 1% 2512 SMD
CRCW2512432RFKEGHP
RES 432 OHM 1.5W 1% 2512 SMD CRCW2512432RFKEGHP
RES 432ohm 1.5W 1% 2512 SMD

RES 432ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-432RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432RTR-ND
Chip Resistor - Surface Mount 541-432RTR-ND
432 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

432 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512432RFKEGHP 541-432RTR-ND
Product Name RES 432 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details