Vishay Intertechnology, Inc. RES 430 OHM 1W 1% 2512 SMD CRCW2512430RFKTG

Description
RES 430ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 430ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1W 1% 2512 SMD - CRCW2512430RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1W 1% 2512 SMD
CRCW2512430RFKTG
RES 430 OHM 1W 1% 2512 SMD CRCW2512430RFKTG
RES 430ohm 1W 1% 2512 SMD

RES 430ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512430RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512430RFKTG-ND
Chip Resistor - Surface Mount CRCW2512430RFKTG-ND
430 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512430RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512430RFKTG
Chip Resistor - Surface Mount CRCW2512430RFKTG
RES SMD 430 OHM 1% 1W 2512

RES SMD 430 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512430RFKTG CRCW2512430RFKTG-ND CRCW2512430RFKTG
Product Name RES 430 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers