40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 40.2 OHM 1% 1W 2512 Product overview: CRCW251240R2FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251240R2FKTG can be used for catalog matching and distributor lookup.
RESISTOR, THICK FILM CHIP, 40.2 OHM 1W, 1%; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 40.2 OHM 1% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW251240R2FKTG-ND | 52-CRCW251240R2FKTG | CRCW251240R2FKTG | 43C6178 | CRCW251240R2FKTG |
| Product Name | Chip Resistor - Surface Mount | SMD 40.2 OHM 1W Resistor | CRCW251240R2FKTG | Resistor, Thick Film Chip, 40.2 Ohm 1W, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 40.2 ohms | 40.2 ohms | 40.2 ohms | 40.2 ohms |