Vishay Precision Group Chip Resistor - Surface Mount CRCW25123R48FNEG

Description
3.48 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R48FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R48FNEG-ND
Chip Resistor - Surface Mount CRCW25123R48FNEG-ND
3.48 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.48 OHM 1W 1% 2512 SMD - CRCW25123R48FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% 2512 SMD
CRCW25123R48FNEG
RES 3.48 OHM 1W 1% 2512 SMD CRCW25123R48FNEG
RES 3.48ohm 1W 1% 2512 SMD

RES 3.48ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 3R48 1% E67 E3 Rohs Compliant Vishay - 49P4714 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 3R48 1% E67 E3 Rohs Compliant Vishay
49P4714
Crcw2512 200 3R48 1% E67 E3 Rohs Compliant Vishay 49P4714
CRCW2512 200 3R48 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 3R48 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123R48FNEG-ND CRCW25123R48FNEG 49P4714
Product Name Chip Resistor - Surface Mount RES 3.48 OHM 1W 1% 2512 SMD Crcw2512 200 3R48 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details