Vishay Precision Group Thick Film Resistors - SMD 1watt 3.32ohms 1% CRCW25123R32FNEG

Description
Thick Film Resistors - SMD 1watt 3.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 3.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 3.32ohms 1% - CRCW25123R32FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 3.32ohms 1%
CRCW25123R32FNEG
Thick Film Resistors - SMD 1watt 3.32ohms 1% CRCW25123R32FNEG
Thick Film Resistors - SMD 1watt 3.32ohms 1%

Thick Film Resistors - SMD 1watt 3.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R32FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R32FNEG-ND
Chip Resistor - Surface Mount CRCW25123R32FNEG-ND
3.32 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.32Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 42M1558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.32Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
42M1558
Resistor,metal Glaze,3.32Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 42M1558
Resistor,Metal Glaze,3.32Ohms,500WV ,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,3.32Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123R32FNEG CRCW25123R32FNEG-ND 42M1558
Product Name Thick Film Resistors - SMD 1watt 3.32ohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,3.32Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details