Vishay Intertechnology, Inc. RES 3.24 OHM 1W 1% 2512 SMD CRCW25123R24FKEG

Description
RES 3.24ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.24ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 1W 1% 2512 SMD - CRCW25123R24FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1W 1% 2512 SMD
CRCW25123R24FKEG
RES 3.24 OHM 1W 1% 2512 SMD CRCW25123R24FKEG
RES 3.24ohm 1W 1% 2512 SMD

RES 3.24ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R24FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R24FKEG-ND
Chip Resistor - Surface Mount CRCW25123R24FKEG-ND
3.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 3R24 1% E67 E3 Rohs Compliant Vishay - 47P5158 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 3R24 1% E67 E3 Rohs Compliant Vishay
47P5158
Crcw2512 100 3R24 1% E67 E3 Rohs Compliant Vishay 47P5158
CRCW2512 100 3R24 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 3R24 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123R24FKEG CRCW25123R24FKEG-ND 47P5158
Product Name RES 3.24 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 3R24 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data