Vishay Intertechnology, Inc. RES 3.00 OHM 1W 1% 2512 SMD CRCW25123R00FNTG

Description
RES 3.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1W 1% 2512 SMD - CRCW25123R00FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1W 1% 2512 SMD
CRCW25123R00FNTG
RES 3.00 OHM 1W 1% 2512 SMD CRCW25123R00FNTG
RES 3.00ohm 1W 1% 2512 SMD

RES 3.00ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R00FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R00FNTG-ND
Chip Resistor - Surface Mount CRCW25123R00FNTG-ND
3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6114
Resistor,metal Glaze,3Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6114
Resistor,Metal Glaze,3Ohms,500WV,1+ /-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,3Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R00FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R00FNTG
Chip Resistor - Surface Mount CRCW25123R00FNTG
RES SMD 3 OHM 1% 1W 2512

RES SMD 3 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123R00FNTG CRCW25123R00FNTG-ND 43C6114 CRCW25123R00FNTG
Product Name RES 3.00 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers