Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123M30JNEG

Description
3.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123M30JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M30JNEG-ND
Chip Resistor - Surface Mount CRCW25123M30JNEG-ND
3.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,3.3M,5%,T/R,RoHS Compliant - CRCW25123M30JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,3.3M,5%,T/R,RoHS Compliant
CRCW25123M30JNEG
2512,3.3M,5%,T/R,RoHS Compliant CRCW25123M30JNEG
2512,3.3M,5%,T/R,RoH S Compliant

2512,3.3M,5%,T/R,RoHS Compliant

Supplier's Site
Crcw2512 200 3M3 5% E67 E3 Rohs Compliant Vishay - 47P5142 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 3M3 5% E67 E3 Rohs Compliant Vishay
47P5142
Crcw2512 200 3M3 5% E67 E3 Rohs Compliant Vishay 47P5142
CRCW2512 200 3M3 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 3M3 5% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M30JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M30JNEG
Chip Resistor - Surface Mount CRCW25123M30JNEG
RES SMD 3.3M OHM 5% 1W 2512

RES SMD 3.3M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25123M30JNEG-ND CRCW25123M30JNEG 47P5142 CRCW25123M30JNEG
Product Name Chip Resistor - Surface Mount 2512,3.3M,5%,T/R,RoHS Compliant Crcw2512 200 3M3 5% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details