RES 3.92Kohm 1W 1% 2512 SMD
3.92 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 3.92KOHM, 1W, 1%, FULL REEL; Resistance:3.92kohm;
RES SMD 3.92K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW25123K92FKEG | 541-3.92KAFDKR-ND | 42K4101 | CRCW25123K92FKEG |
| Product Name | RES 3.92K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistor, Thick Film, 3.92Kohm, 1W, 1%, Full Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Resistance Range | 3920 ohms | 3920 ohms | 3920 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |